Milwaukee Electric Tool Corporation Electric Portable Drill 2407-20

Description
CORDLESS, ERGONOMIC HANDLE TYPE 2.1 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-3/8 INCLUDES LED LIGHT, BELT CLIP BATTERY VOLTAGE (V) 12 VOLT
Description
CORDLESS, ERGONOMIC HANDLE TYPE 2.1 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-3/8 INCLUDES LED LIGHT, BELT CLIP BATTERY VOLTAGE (V) 12 VOLT

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2407-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2407-20
Electric Portable Drill 2407-20
CORDLESS, ERGONOMIC HANDLE TYPE 2.1 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-3/8 INCLUDES LED LIGHT, BELT CLIP BATTERY VOLTAGE (V) 12 VOLT
  • CORDLESS, ERGONOMIC HANDLE TYPE
  • 2.1 LB WEIGHT
  • 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING
  • 275 IN-LB TORQUE RATING
  • 2 SPEED OPTION
  • 3/8 INCH CHUCK CAPACITY
  • RATCHETING, SINGLE SLEEVE CHUCK TYPE
  • M12[TM] BRAND
  • LENGTH 7-3/8
  • INCLUDES LED LIGHT, BELT CLIP
  • BATTERY VOLTAGE (V) 12 VOLT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2407-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
Impact Drivers - 173225 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
RPM 2850 rpm
View Details
Impact Drivers - 1755165 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
Chuck Size 0.3752 inch (9.53 mm)
View Details
18Volt ONE+ 1/2
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 3.65 lbs (1.66 kg)
View Details