2781-22 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
2781-22
Description
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 POUND WEIGHT
ELECTRIC GRINDER TOOL KIT
8500 RPM SPEED RATING
CORDLESS, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH DIAMETER BELT/DISC/PAD SIZE
M18 FUEL[TM] BRAND
SWITCH TYPE SLIDE WITH LOCK-ON
KIT CONTENTS (1) GRINDER, SLIDE SWITCH, (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CARRYING CASE, (1) FLANGE NUTS, (1) WHEEL GUARD, (1) SPANNER WRENCH
INCLUDES TOOL FREE GUARD
-
Milwaukee Electric Tool Corporation
Description
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 POUND WEIGHT
ELECTRIC GRINDER TOOL KIT
8500 RPM SPEED RATING
CORDLESS, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH DIAMETER BELT/DISC/PAD SIZE
M18 FUEL[TM] BRAND
SWITCH TYPE SLIDE WITH LOCK-ON
KIT CONTENTS (1) GRINDER, SLIDE SWITCH, (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CARRYING CASE, (1) FLANGE NUTS, (1) WHEEL GUARD, (1) SPANNER WRENCH
INCLUDES TOOL FREE GUARD
Suppliers
Electric Grinder/Polisher/Sander
2781-22
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 POUND WEIGHT
ELECTRIC GRINDER TOOL KIT
8500 RPM SPEED RATING
CORDLESS, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH DIAMETER BELT/DISC/PAD SIZE
M18 FUEL[TM] BRAND
SWITCH TYPE SLIDE WITH LOCK-ON
KIT CONTENTS (1) GRINDER, SLIDE SWITCH, (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CARRYING CASE, (1) FLANGE NUTS, (1) WHEEL GUARD, (1) SPANNER WRENCH
INCLUDES TOOL FREE GUARD
- 15 INCH LENGTH OVERALL SIZE
- 18 VOLT INPUT SUPPLY RATING
- 5.8 POUND WEIGHT
- ELECTRIC GRINDER TOOL KIT
- 8500 RPM SPEED RATING
- CORDLESS, WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 4-1/2 INCH OR 5 INCH DIAMETER BELT/DISC/PAD SIZE
- M18 FUEL[TM] BRAND
- SWITCH TYPE SLIDE WITH LOCK-ON
- KIT CONTENTS (1) GRINDER, SLIDE SWITCH, (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CARRYING CASE, (1) FLANGE NUTS, (1) WHEEL GUARD, (1) SPANNER WRENCH
- INCLUDES TOOL FREE GUARD
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
2781-22 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder; Backstand
Mounting
Floor / Machine Tool
Power Source
Electric Motor
View Details
Type
Grinder; Grinding Wheel Grinder; Precision
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Metal
View Details
Type
Grinder; Contact Wheel Backed Belt Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Automotive or Paint
View Details