Milwaukee Electric Tool Corporation Electric Circular Saw 2730-21

Description
18 V INPUT SUPPLY RATING 8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER LENGTH 16 INCH KIT CONTENT (1) M18 FUEL 6-1/2 INCH CIRCULAR SAW (BARE TOOL) (2730-20), (1) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BLADE, (1) BLADE WRENCH, (1) CONTRACTOR B BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 5000
Description
18 V INPUT SUPPLY RATING 8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER LENGTH 16 INCH KIT CONTENT (1) M18 FUEL 6-1/2 INCH CIRCULAR SAW (BARE TOOL) (2730-20), (1) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BLADE, (1) BLADE WRENCH, (1) CONTRACTOR B BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 5000

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 2730-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
2730-21
Electric Circular Saw 2730-21
18 V INPUT SUPPLY RATING 8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER LENGTH 16 INCH KIT CONTENT (1) M18 FUEL 6-1/2 INCH CIRCULAR SAW (BARE TOOL) (2730-20), (1) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BLADE, (1) BLADE WRENCH, (1) CONTRACTOR B BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 5000
  • 18 V INPUT SUPPLY RATING
  • 8 LB WEIGHT
  • 5/8 INCH ARBOR SIZE
  • 6-1/2 INCH BLADE DIAMETER
  • LENGTH 16 INCH
  • KIT CONTENT (1) M18 FUEL 6-1/2 INCH CIRCULAR SAW (BARE TOOL) (2730-20), (1) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BLADE, (1) BLADE WRENCH, (1) CONTRACTOR B
  • BEVELING ANGLE (DEG) 50
  • SPEED RATING (RPM) 5000
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2730-21
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
Electric Circular Saw - 6391-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
18V Cordless Reciprocating Saw (Tool Only) - DC385B - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 5.8 lbs (2.63 kg)
View Details