Milwaukee Electric Tool Corporation Electric Band Saw 2729-22

Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 15 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES REDLITHIUM XC5.0 BATTERY, LED LIGHT
Description
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 15 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES REDLITHIUM XC5.0 BATTERY, LED LIGHT

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 2729-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
2729-22
Electric Band Saw 2729-22
DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 15 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES REDLITHIUM XC5.0 BATTERY, LED LIGHT
  • DEEP CUT TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 18 VOLT INPUT SUPPLY RATING
  • 15 POUND WEIGHT
  • 0 TO 380 SFPM SPEED RATING
  • 0.2 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • M18 FUEL[TM] BRAND
  • INCLUDES REDLITHIUM XC5.0 BATTERY, LED LIGHT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2729-22
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Electric Band Saw - 6226 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 3.5 to 4.5 inch (88.9 to 114 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details