Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2720-20

Description
17-3/4 INCH 1-1/8 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND
Description
17-3/4 INCH 1-1/8 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 2720-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
2720-20
Electric Reciprocating Saw 2720-20
17-3/4 INCH 1-1/8 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND
  • 17-3/4 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 18 V BATTERY VOLTAGE
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS, QUIK-LOK BLADE CLAMP TYPE
  • M18 FUEL[TM], SAWZALL[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2720-20
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 12.8 in. Length Hose Saw - KCS-TF1 D/E-BAT - Kuriyama of America, Inc.
Specs
Weight 15.4 lbs (6.98 kg)
View Details
Electric Saws - 8872799 - RS Components, Ltd.
Specs
Saw Type Miter Saw
Weight 24.25 lbs (11 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details