Milwaukee Electric Tool Corporation Electric Circular Saw 2630-20

Description
CORDLESS, ELECTRIC BREAK TYPE 18 VOLT INPUT SUPPLY RATING 8.5 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-9/16 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND SHOE MATERIAL ALUMINUM BLADE GUARD MATERIAL MAGNESIUM WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 3500
Datasheet
Description
CORDLESS, ELECTRIC BREAK TYPE 18 VOLT INPUT SUPPLY RATING 8.5 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-9/16 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND SHOE MATERIAL ALUMINUM BLADE GUARD MATERIAL MAGNESIUM WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 3500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 2630-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
2630-20
Electric Circular Saw 2630-20
CORDLESS, ELECTRIC BREAK TYPE 18 VOLT INPUT SUPPLY RATING 8.5 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-9/16 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION M18[TM] BRAND SHOE MATERIAL ALUMINUM BLADE GUARD MATERIAL MAGNESIUM WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BEVELING ANGLE (DEG) 50 SPEED RATING (RPM) 3500
  • CORDLESS, ELECTRIC BREAK TYPE
  • 18 VOLT INPUT SUPPLY RATING
  • 8.5 LB WEIGHT
  • 5/8 INCH ARBOR SIZE
  • 6-1/2 INCH BLADE DIAMETER
  • 2-1/8 INCH DEPTH OF CUT AT 90 DEG
  • 1-9/16 INCH DEPTH OF CUT AT 45 DEG
  • RIP TEETH CONFIGURATION
  • M18[TM] BRAND
  • SHOE MATERIAL ALUMINUM
  • BLADE GUARD MATERIAL MAGNESIUM
  • WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
  • BEVELING ANGLE (DEG) 50
  • SPEED RATING (RPM) 3500
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2630-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
Electric Saws - 264215 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 5.51 lbs (2.5 kg)
View Details
Electric Saws - 2067505 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 7.81 lbs (3.54 kg)
View Details