2607-22 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
2607-22
Description
PISTOL GRIP, CORDLESS TYPE
4.5 POUND WEIGHT
0 TO 400/0 TO 1800 RPM SPEED RATING
525 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18[TM] BRAND
LENGTH 7-3/4 INCH
INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
BATTERY VOLTAGE (V) 18
-
Milwaukee Electric Tool Corporation
Description
PISTOL GRIP, CORDLESS TYPE
4.5 POUND WEIGHT
0 TO 400/0 TO 1800 RPM SPEED RATING
525 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18[TM] BRAND
LENGTH 7-3/4 INCH
INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
BATTERY VOLTAGE (V) 18
Suppliers
PISTOL GRIP, CORDLESS TYPE
4.5 POUND WEIGHT
0 TO 400/0 TO 1800 RPM SPEED RATING
525 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18[TM] BRAND
LENGTH 7-3/4 INCH
INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
BATTERY VOLTAGE (V) 18
- PISTOL GRIP, CORDLESS TYPE
- 4.5 POUND WEIGHT
- 0 TO 400/0 TO 1800 RPM SPEED RATING
- 525 INCH-POUND TORQUE RATING
- 1/2 INCH CHUCK CAPACITY
- METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
- M18[TM] BRAND
- LENGTH 7-3/4 INCH
- INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
- BATTERY VOLTAGE (V) 18
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
2607-22 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
|
Type
|
Pistol Grip
|
|
Features
|
Battery-Powered
|
|
Chuck Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Pistol Grip
Chuck Size
0.5000 inch (12.7 mm)
View Details