2604-22 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
2604-22
Description
PISTOL GRIP TYPE
0 TO 550/0 TO 1850 RPM SPEED RATING
725 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 8.1 INCH
INCLUDES (1) M18 FUEL 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2604-20), (2) M18 REDLITHIUM XC 4.0 EXTENDED CAPACITY BATTERY PACK (48-11-1840), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE, (1) SIDE HANDLE
BATTERY VOLTAGE (V) 18
Description
PISTOL GRIP TYPE
0 TO 550/0 TO 1850 RPM SPEED RATING
725 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 8.1 INCH
INCLUDES (1) M18 FUEL 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2604-20), (2) M18 REDLITHIUM XC 4.0 EXTENDED CAPACITY BATTERY PACK (48-11-1840), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE, (1) SIDE HANDLE
BATTERY VOLTAGE (V) 18
Suppliers
PISTOL GRIP TYPE
0 TO 550/0 TO 1850 RPM SPEED RATING
725 INCH-POUND TORQUE RATING
1/2 INCH CHUCK CAPACITY
METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 8.1 INCH
INCLUDES (1) M18 FUEL 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2604-20), (2) M18 REDLITHIUM XC 4.0 EXTENDED CAPACITY BATTERY PACK (48-11-1840), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE, (1) SIDE HANDLE
BATTERY VOLTAGE (V) 18
- PISTOL GRIP TYPE
- 0 TO 550/0 TO 1850 RPM SPEED RATING
- 725 INCH-POUND TORQUE RATING
- 1/2 INCH CHUCK CAPACITY
- METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
- M18 FUEL[TM] BRAND
- LENGTH 8.1 INCH
- INCLUDES (1) M18 FUEL 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2604-20), (2) M18 REDLITHIUM XC 4.0 EXTENDED CAPACITY BATTERY PACK (48-11-1840), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE, (1) SIDE HANDLE
- BATTERY VOLTAGE (V) 18
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
2604-22 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
|
Type
|
Pistol Grip
|
|
Features
|
Battery-Powered
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Chuck Guard
Standards
RoHS Compliant
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Pistol Grip
Features
Multiple Speed Settings
View Details