Milwaukee Electric Tool Corporation Electric Screwdriver 2406-22

Description
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1500 RPM SPEED RATING 12 V BATTERY VOLTAGE 275 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12[TM] BRAND INCLUDES LED LIGHT, BATTERY, CHARGER, CARRYING CASE
Description
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1500 RPM SPEED RATING 12 V BATTERY VOLTAGE 275 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12[TM] BRAND INCLUDES LED LIGHT, BATTERY, CHARGER, CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 2406-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
2406-22
Electric Screwdriver 2406-22
CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1500 RPM SPEED RATING 12 V BATTERY VOLTAGE 275 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12[TM] BRAND INCLUDES LED LIGHT, BATTERY, CHARGER, CARRYING CASE
  • CORDLESS, PISTOL GRIP TYPE
  • 0 TO 450/0 TO 1500 RPM SPEED RATING
  • 12 V BATTERY VOLTAGE
  • 275 LB-INCH TORQUE RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • M12[TM] BRAND
  • INCLUDES LED LIGHT, BATTERY, CHARGER, CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 2406-22
Product Name Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 22.92 Ft-lbs (31.07 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798515 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdriver - 2101-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 3.67 Ft-lbs (4.97 N-m)
View Details