Milwaukee Electric Tool Corporation Electric Portable Drill 1854-1

Description
PISTOL GRIP, LARGE TYPE 120 VOLT AC/DC INPUT SUPPLY RATING 10 AMP CURRENT RATING 19 POUND WEIGHT 350 RPM SPEED RATING #3 JACOBS TAPER SPINDLE SIZE YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 18-1/2 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN TRIPLE INCLUDES (1) 3/4 INCH LARGE DRILL, (1) PIPE HANDLE
Datasheet
Description
PISTOL GRIP, LARGE TYPE 120 VOLT AC/DC INPUT SUPPLY RATING 10 AMP CURRENT RATING 19 POUND WEIGHT 350 RPM SPEED RATING #3 JACOBS TAPER SPINDLE SIZE YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 18-1/2 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN TRIPLE INCLUDES (1) 3/4 INCH LARGE DRILL, (1) PIPE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1854-1 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1854-1
Electric Portable Drill 1854-1
PISTOL GRIP, LARGE TYPE 120 VOLT AC/DC INPUT SUPPLY RATING 10 AMP CURRENT RATING 19 POUND WEIGHT 350 RPM SPEED RATING #3 JACOBS TAPER SPINDLE SIZE YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 18-1/2 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN TRIPLE INCLUDES (1) 3/4 INCH LARGE DRILL, (1) PIPE HANDLE
  • PISTOL GRIP, LARGE TYPE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 10 AMP CURRENT RATING
  • 19 POUND WEIGHT
  • 350 RPM SPEED RATING
  • #3 JACOBS TAPER SPINDLE SIZE
  • YES REVERSIBLE
  • 3/4 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • LENGTH 18-1/2 INCH
  • CORD TYPE 8 FOOT FIXED
  • CONSTRUCTION GROUNDED
  • GEAR TRAIN TRIPLE
  • INCLUDES (1) 3/4 INCH LARGE DRILL, (1) PIPE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1854-1
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 5380-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.7500 inch (19.05 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details