Milwaukee Electric Tool Corporation Electric Portable Drill 1001-1

Description
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 600 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
Datasheet
Description
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 600 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1001-1 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1001-1
Electric Portable Drill 1001-1
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 600 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
  • D-HANDLE, RIGHT ANGLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 0 TO 600 RPM SPEED RATING
  • VARIABLE SPEED OPTION
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • LENGTH 14-3/4 INCH
  • INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
  • HANDLE MATERIAL GLASS REINFORCED NYLON
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1001-1
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Right Angle
Features Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
HRH01ZX2 - 18V X2 LXT® Lithium-Ion (36V) Cordless 1" Rotary Hammer Kit, accepts SDS-PLUS bits (Tool Only) - HRH01ZX2 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 1676-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details