Milwaukee Electric Tool Corporation Electric Circular Saw 0740-20

Description
ELECTRIC BRAKE TYPE 28 V INPUT SUPPLY RATING 3200 RPM SPEED RATING 6-7/8 INCH BLADE DIAMETER M28[TM] BRAND SHOE MATERIAL STEEL BLADE GUARD MATERIAL MAGNESIUM LENGTH 12-3/4 INCH CUT MATERIAL METAL
Datasheet
Description
ELECTRIC BRAKE TYPE 28 V INPUT SUPPLY RATING 3200 RPM SPEED RATING 6-7/8 INCH BLADE DIAMETER M28[TM] BRAND SHOE MATERIAL STEEL BLADE GUARD MATERIAL MAGNESIUM LENGTH 12-3/4 INCH CUT MATERIAL METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 0740-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
0740-20
Electric Circular Saw 0740-20
ELECTRIC BRAKE TYPE 28 V INPUT SUPPLY RATING 3200 RPM SPEED RATING 6-7/8 INCH BLADE DIAMETER M28[TM] BRAND SHOE MATERIAL STEEL BLADE GUARD MATERIAL MAGNESIUM LENGTH 12-3/4 INCH CUT MATERIAL METAL
  • ELECTRIC BRAKE TYPE
  • 28 V INPUT SUPPLY RATING
  • 3200 RPM SPEED RATING
  • 6-7/8 INCH BLADE DIAMETER
  • M28[TM] BRAND
  • SHOE MATERIAL STEEL
  • BLADE GUARD MATERIAL MAGNESIUM
  • LENGTH 12-3/4 INCH
  • CUT MATERIAL METAL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 0740-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Circular Saw - 2730-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details