Milwaukee Electric Tool Corporation Electric Saws M18FBS85-202C

Description
Milwaukee 4933471498 Saw
Request a Quote
Description
Milwaukee 4933471498 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 277672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
277672
Electric Saws 277672
Milwaukee 4933471498 Saw

Milwaukee 4933471498 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 277672
Product Name Electric Saws
Blade Size 35.37 inch (899 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
KuriCrimp™ 30.0 in. Length Hose Saw|Master File - KCS-TF3/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 130 lbs (58.96 kg)
View Details
6-1/2" (165mm) TrackSaw Kit with 59" Track - DWS520SKH - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 6.5 inch (165 mm)
View Details
Electric Saws - 264215 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 5.51 lbs (2.5 kg)
View Details