Milwaukee Electric Tool Corporation Electric Band Saw 0729-20

Description
TWO SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 22 INCH SAW LENGTH 28 VDC INPUT SUPPLY RATING 0 TO 225/0 TO 350 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 4-3/4 INCH W X 4-3/4 INCH THK SQUARE CUTTING CAPACITY
Datasheet
Description
TWO SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 22 INCH SAW LENGTH 28 VDC INPUT SUPPLY RATING 0 TO 225/0 TO 350 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 4-3/4 INCH W X 4-3/4 INCH THK SQUARE CUTTING CAPACITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 0729-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
0729-20
Electric Band Saw 0729-20
TWO SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 22 INCH SAW LENGTH 28 VDC INPUT SUPPLY RATING 0 TO 225/0 TO 350 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 4-3/4 INCH W X 4-3/4 INCH THK SQUARE CUTTING CAPACITY
  • TWO SPEED TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 22 INCH SAW LENGTH
  • 28 VDC INPUT SUPPLY RATING
  • 0 TO 225/0 TO 350 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 4-3/4 INCH W X 4-3/4 INCH THK SQUARE CUTTING CAPACITY
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 0729-20
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Electric Circular Saw - 2730-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details