Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 0725-21

Description
14 INCH LENGTH OVERALL SIZE 28 VOLT DC INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT 8000 RPM SPEED RATING CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M28[TM] BRAND SWITCH TYPE SLIDE KIT CONTENTS (1) CORDLESS GRINDER/CUT-OFF TOOL, (1) LITHIUM-ION BATTERY PACK, (1) 28 VOLT CHARGER, (1) 4-1/2 INCH X 0.045 INCH X 7/8 INCH CUT-OFF WHEEL, (1) 4-1/2 INCH X 1/4 INCH X 7/8 INCH GRINDING WHEEL, (1) CONTRACTOR BAG
Datasheet
Description
14 INCH LENGTH OVERALL SIZE 28 VOLT DC INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT 8000 RPM SPEED RATING CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M28[TM] BRAND SWITCH TYPE SLIDE KIT CONTENTS (1) CORDLESS GRINDER/CUT-OFF TOOL, (1) LITHIUM-ION BATTERY PACK, (1) 28 VOLT CHARGER, (1) 4-1/2 INCH X 0.045 INCH X 7/8 INCH CUT-OFF WHEEL, (1) 4-1/2 INCH X 1/4 INCH X 7/8 INCH GRINDING WHEEL, (1) CONTRACTOR BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 0725-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
0725-21
Electric Grinder/Polisher/Sander 0725-21
14 INCH LENGTH OVERALL SIZE 28 VOLT DC INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT 8000 RPM SPEED RATING CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M28[TM] BRAND SWITCH TYPE SLIDE KIT CONTENTS (1) CORDLESS GRINDER/CUT-OFF TOOL, (1) LITHIUM-ION BATTERY PACK, (1) 28 VOLT CHARGER, (1) 4-1/2 INCH X 0.045 INCH X 7/8 INCH CUT-OFF WHEEL, (1) 4-1/2 INCH X 1/4 INCH X 7/8 INCH GRINDING WHEEL, (1) CONTRACTOR BAG
  • 14 INCH LENGTH OVERALL SIZE
  • 28 VOLT DC INPUT SUPPLY RATING
  • ELECTRIC GRINDER TOOL KIT
  • 8000 RPM SPEED RATING
  • CORDLESS, CUT-OFF, WHEEL ITEM TYPE
  • 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
  • M28[TM] BRAND
  • SWITCH TYPE SLIDE
  • KIT CONTENTS (1) CORDLESS GRINDER/CUT-OFF TOOL, (1) LITHIUM-ION BATTERY PACK, (1) 28 VOLT CHARGER, (1) 4-1/2 INCH X 0.045 INCH X 7/8 INCH CUT-OFF WHEEL, (1) 4-1/2 INCH X 1/4 INCH X 7/8 INCH GRINDING WHEEL, (1) CONTRACTOR BAG
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 0725-21
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Angle Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 20000 rpm
View Details
Electric Grinder/Polisher/Sander - 6121-31 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Power 1.88 HP
View Details