0202-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0202-20
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.9 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYLESS CHUCK
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.9 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYLESS CHUCK
Datasheet
Suppliers
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.9 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYLESS CHUCK
- PISTOL GRIP TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 0 TO 1200 RPM SPEED RATING
- ONE SPEED OPTION
- 1/2 INCH-20 TPI SPINDLE SIZE
- YES REVERSIBLE
- 3/8 INCH CHUCK CAPACITY
- KEYLESS CHUCK TYPE
- MAGNUM[R] BRAND
- LENGTH 11.9 INCH
- INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYLESS CHUCK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0202-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Ratchet
Chuck Size
0.3937 inch (10 mm)
View Details
Power
Power Tools; Electrical
Type
Pistol Grip; Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details
Power
2800 watts
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details