Atkore International Beam Clamp PS 2657 TI 6

Description
DOUBLE-U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL PLAIN FINISH FINISH 3-3/8 INCH MAX. JAW CAPACITY 3.375 MAX. JAW CAPACITY - DECIMAL 3-3/8 MAX. JAW CAPACITY - FRACTIONAL POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 280 LB PER 100 PIECE OVERALL DIMENSIONS 3 INCH WIDTH X 1/4 INCH THICKNESS FLANGE WIDTH 6 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 2657 MODEL
Datasheet
Description
DOUBLE-U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL PLAIN FINISH FINISH 3-3/8 INCH MAX. JAW CAPACITY 3.375 MAX. JAW CAPACITY - DECIMAL 3-3/8 MAX. JAW CAPACITY - FRACTIONAL POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 280 LB PER 100 PIECE OVERALL DIMENSIONS 3 INCH WIDTH X 1/4 INCH THICKNESS FLANGE WIDTH 6 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 2657 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 2657 TI 6 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2657 TI 6
Beam Clamp PS 2657 TI 6
DOUBLE-U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL PLAIN FINISH FINISH 3-3/8 INCH MAX. JAW CAPACITY 3.375 MAX. JAW CAPACITY - DECIMAL 3-3/8 MAX. JAW CAPACITY - FRACTIONAL POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 280 LB PER 100 PIECE OVERALL DIMENSIONS 3 INCH WIDTH X 1/4 INCH THICKNESS FLANGE WIDTH 6 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 2657 MODEL
  • DOUBLE-U TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • PLAIN FINISH FINISH
  • 3-3/8 INCH MAX. JAW CAPACITY
  • 3.375 MAX. JAW CAPACITY - DECIMAL
  • 3-3/8 MAX. JAW CAPACITY - FRACTIONAL
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • WEIGHT 280 LB PER 100 PIECE
  • OVERALL DIMENSIONS 3 INCH WIDTH X 1/4 INCH THICKNESS
  • FLANGE WIDTH 6 INCH
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 2657 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 2657 TI 6
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Wide Opening Vertical Handle Series - 750 Series - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual; Pneumatic (optional feature)
View Details