Atkore International Beam Clamp P1271S GR

Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/2 INCH WEIGHT 95 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 500 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/2 INCH WEIGHT 95 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 500 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1271S GR - Atkore International
Harvey, IL, USA
Beam Clamp
P1271S GR
Beam Clamp P1271S GR
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/2 INCH WEIGHT 95 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 500 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • PERMA-GREEN. FINISH
  • 2-1/2 INCH MAX. JAW CAPACITY
  • 2.5 MAX. JAW CAPACITY - DECIMAL
  • 2-1/2 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL WIDTH 1-1/2 INCH
  • WEIGHT 95 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD RATING 500 LB WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1271S GR
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
6848-HNI -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details