Atkore International Channel Conduit/Cable Clamp PS 1100 12

Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 12 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 174 LB PER 100 PIECES PS1100 MODEL
Datasheet
Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 12 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 174 LB PER 100 PIECES PS1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 12 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 12
Channel Conduit/Cable Clamp PS 1100 12
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.135 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 12 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 174 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.135 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 12 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 174 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 12 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 12
Channel Conduit/Cable Clamp PS 1100 12
PIPE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND
  • PIPE TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number PS 1100 12 PS 1100 12
Product Name Channel Conduit/Cable Clamp Channel Conduit/Cable Clamp
Support Type Pipe Clamp Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 450 0300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Conduit To Rod Clamp - G1R-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
View Details