Atkore International Channel Conduit/Cable Clamp PS 1100 1/2

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE PS-1100 MODEL
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE PS-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 1/2
Channel Conduit/Cable Clamp PS 1100 1/2
PIPE TO STRUT TYPE PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE PS-1100 MODEL
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE-FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 400 POUND LOAD RATING
  • 1/2 INCH TRADE SIZE
  • PS-1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 1/2
Channel Conduit/Cable Clamp PS 1100 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 11 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 1/2
Channel Conduit/Cable Clamp PS 1100 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.06 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 11 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.06 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 11 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1100 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Hanger - 440 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit Hanger - 2140 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Pipe Hanger - J1210 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details