Atkore International Channel Conduit/Cable Clamp PS 1000 AS 1

Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 AS 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 1
Channel Conduit/Cable Clamp PS 1000 AS 1
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 AS 1 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 1
Channel Conduit/Cable Clamp PS 1000 AS 1
EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 600 LB LOAD RATING 1 INCH TRADE SIZE SERIES PS 1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 INCH TRADE SIZE
  • SERIES PS 1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 AS 1
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P2070-71 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 7.12 inch (180.97 mm)
View Details
Spring Hanger Type 25 - 25 51 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details