Atkore International Channel Conduit/Cable Clamp PS 021M

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 20 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 20 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 021M - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 021M
Channel Conduit/Cable Clamp PS 021M
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 20 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 1 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • WEIGHT 20 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 021M
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Rigid/EMT Conduit Strap - 812 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 6.00 inch (152.40 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Clamp - P2024 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.25 inch (6.35 mm)
View Details