Atkore International Channel Conduit/Cable Clamp PS 046N

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 57 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 57 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 046N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 046N
Channel Conduit/Cable Clamp PS 046N
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 57 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 57 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 046N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 046N
Channel Conduit/Cable Clamp PS 046N
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 57 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 2-1/2 INCH (PIPE), 2 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 57 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 046N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Clamp - P1118 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Angulating Spring Support Type 20 - 20 39 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details