Atkore International Pipe Clamp P2044 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 38 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-3/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-3/4 INCH OD NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 38 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-3/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-3/4 INCH OD NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P2044 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P2044 EG
Pipe Clamp P2044 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 38 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-3/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-3/4 INCH OD NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 800 LOAD RATING IN LB
  • 800 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 38 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 2-3/4 INCH OD
  • NOMINAL PIPE SIZE - FRACTIONAL 2-3/4 INCH OD
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2044 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - B12C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS BODY, SCREW
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 510R3400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - PS 009N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details