Atkore International Channel Conduit/Cable Clamp PS 018M20

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 8.1 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 8.1 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 018M20 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 018M20
Channel Conduit/Cable Clamp PS 018M20
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 8.1 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 3/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • WEIGHT 8.1 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 018M20
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Rigid/EMT Conduit Strap - 1615 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P1217AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details