Atkore International Conduit Clamp P7010 EG

Description
CONDUIT DIAMETER 3/8 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
Datasheet
Description
CONDUIT DIAMETER 3/8 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Clamp - P7010 EG - Atkore International
Harvey, IL, USA
Conduit Clamp
P7010 EG
Conduit Clamp P7010 EG
CONDUIT DIAMETER 3/8 INCH OD FINISH ELECTROGALVANIZED MATERIAL STEEL MOUNTING HOLE SIZE 9/32 INCH DIA PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED
  • CONDUIT DIAMETER 3/8 INCH OD
  • FINISH ELECTROGALVANIZED
  • MATERIAL STEEL
  • MOUNTING HOLE SIZE 9/32 INCH DIA
  • PROCESS HOT ROLLED, OILED, PICKLED
  • TYPE BOLTED
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P7010 EG
Product Name Conduit Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - 028N032 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details
Constant Support Type 16 - 16 93 15 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details