Atkore International Pipe Roller Support P2474-4 HG

Description
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2474-4 HG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2474-4 HG
Pipe Roller Support P2474-4 HG
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 750 LB LOAD RATING
  • 5 TO 8 INCH PIPE SIZE
  • HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 1/2 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 319 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2474-4 HG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Hanger - 151F0600EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1250 lbs (567 kg)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details