Atkore International Channel Conduit/Cable Clamp P6808 EG

Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/4 INCH, 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/4 INCH, 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P6808 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P6808 EG
Channel Conduit/Cable Clamp P6808 EG
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1/4 INCH, 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • 16 GAUGE LOW CARBON STRIP STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1/4 INCH, 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 2 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P6808 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P3411 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 150 lbs (68.03 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Spring Support Type 29 - 29 33 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details