P2558-35 GR -- PIPE STRAP
Atkore International
Pipe Strap
P2558-35 GR
Description
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
7-3/8 INCH STRAP LENGTH
3-1/2 INCH MIN. PIPE SIZE
3-1/2 INCH MAX. PIPE SIZE
3.5 MIN. PIPE SIZE - DECIMAL
3.5 MAX. PIPE SIZE - DECIMAL
3-1/2 MIN. PIPE SIZE - FRACTIONAL
3-1/2 MAX. PIPE SIZE - FRACTIONAL
1000 LOAD RATING IN LB
HOT ROLLED PRESSED PROCESS
1000 LB LOAD RATING
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 152 LB PER 100 PIECES
EXCLUSIONS HARDWARE
SAFETY FACTOR 5
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Description
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
7-3/8 INCH STRAP LENGTH
3-1/2 INCH MIN. PIPE SIZE
3-1/2 INCH MAX. PIPE SIZE
3.5 MIN. PIPE SIZE - DECIMAL
3.5 MAX. PIPE SIZE - DECIMAL
3-1/2 MIN. PIPE SIZE - FRACTIONAL
3-1/2 MAX. PIPE SIZE - FRACTIONAL
1000 LOAD RATING IN LB
HOT ROLLED PRESSED PROCESS
1000 LB LOAD RATING
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 152 LB PER 100 PIECES
EXCLUSIONS HARDWARE
SAFETY FACTOR 5
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
7-3/8 INCH STRAP LENGTH
3-1/2 INCH MIN. PIPE SIZE
3-1/2 INCH MAX. PIPE SIZE
3.5 MIN. PIPE SIZE - DECIMAL
3.5 MAX. PIPE SIZE - DECIMAL
3-1/2 MIN. PIPE SIZE - FRACTIONAL
3-1/2 MAX. PIPE SIZE - FRACTIONAL
1000 LOAD RATING IN LB
HOT ROLLED PRESSED PROCESS
1000 LB LOAD RATING
7/16 INCH MOUNTING HOLE SIZE
1/4 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 152 LB PER 100 PIECES
EXCLUSIONS HARDWARE
SAFETY FACTOR 5
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
- ONE PIECE, TWO HOLE TYPE
- PERMA-GREEN[R] II FINISH
- 7-3/8 INCH STRAP LENGTH
- 3-1/2 INCH MIN. PIPE SIZE
- 3-1/2 INCH MAX. PIPE SIZE
- 3.5 MIN. PIPE SIZE - DECIMAL
- 3.5 MAX. PIPE SIZE - DECIMAL
- 3-1/2 MIN. PIPE SIZE - FRACTIONAL
- 3-1/2 MAX. PIPE SIZE - FRACTIONAL
- 1000 LOAD RATING IN LB
- HOT ROLLED PRESSED PROCESS
- 1000 LB LOAD RATING
- 7/16 INCH MOUNTING HOLE SIZE
- 1/4 INCH STRAP THICKNESS
- ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
- UNISTRUT[R] BRAND
- WEIGHT 152 LB PER 100 PIECES
- EXCLUSIONS HARDWARE
- SAFETY FACTOR 5
- LOAD RATING IN LB - UOM LB
- MAXIMUM PIPE SIZE - DECIMAL - UOM IN
- MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
P2558-35 GR |
|
Product Name
|
Pipe Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Features
Lined
Pipe Size
0.71 inch (18.00 mm)
View Details
Ebinger Manufacturing Corp.
Support Type
Conduit Hanger
Pipe Size
0.25 inch (6.35 mm)
View Details
Bridgeport Fittings, Inc.
Support Type
Conduit Hanger
Material of Construction
Steel
Features
UL Listed
View Details