Atkore International Channel Conduit/Cable Clamp P1109 HG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1109 HG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1109 HG
Channel Conduit/Cable Clamp P1109 HG
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 10 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 0.675 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 16 GAUGE
  • WEIGHT 10 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1109 HG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Roller Support - P2474-1 GR - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
View Details
Constant Hanger Type 11 - 11 94 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details