P2558-12 GR -- PIPE STRAP
Atkore International
Pipe Strap
P2558-12 GR
Description
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
3-3/4 INCH STRAP LENGTH
1-1/4 INCH MIN. PIPE SIZE
1-1/4 INCH MAX. PIPE SIZE
1.25 MIN. PIPE SIZE - DECIMAL
1.25 MAX. PIPE SIZE - DECIMAL
1-1/4 MIN. PIPE SIZE - FRACTIONAL
1-1/4 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
9/32 INCH MOUNTING HOLE SIZE
1/8 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 35 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Description
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
3-3/4 INCH STRAP LENGTH
1-1/4 INCH MIN. PIPE SIZE
1-1/4 INCH MAX. PIPE SIZE
1.25 MIN. PIPE SIZE - DECIMAL
1.25 MAX. PIPE SIZE - DECIMAL
1-1/4 MIN. PIPE SIZE - FRACTIONAL
1-1/4 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
9/32 INCH MOUNTING HOLE SIZE
1/8 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 35 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
ONE PIECE, TWO HOLE TYPE
PERMA-GREEN[R] II FINISH
3-3/4 INCH STRAP LENGTH
1-1/4 INCH MIN. PIPE SIZE
1-1/4 INCH MAX. PIPE SIZE
1.25 MIN. PIPE SIZE - DECIMAL
1.25 MAX. PIPE SIZE - DECIMAL
1-1/4 MIN. PIPE SIZE - FRACTIONAL
1-1/4 MAX. PIPE SIZE - FRACTIONAL
HOT ROLLED PRESSED PROCESS
9/32 INCH MOUNTING HOLE SIZE
1/8 INCH STRAP THICKNESS
ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
UNISTRUT[R] BRAND
WEIGHT 35 LB PER 100 PIECES
EXCLUSIONS HARDWARE
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
- ONE PIECE, TWO HOLE TYPE
- PERMA-GREEN[R] II FINISH
- 3-3/4 INCH STRAP LENGTH
- 1-1/4 INCH MIN. PIPE SIZE
- 1-1/4 INCH MAX. PIPE SIZE
- 1.25 MIN. PIPE SIZE - DECIMAL
- 1.25 MAX. PIPE SIZE - DECIMAL
- 1-1/4 MIN. PIPE SIZE - FRACTIONAL
- 1-1/4 MAX. PIPE SIZE - FRACTIONAL
- HOT ROLLED PRESSED PROCESS
- 9/32 INCH MOUNTING HOLE SIZE
- 1/8 INCH STRAP THICKNESS
- ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
- UNISTRUT[R] BRAND
- WEIGHT 35 LB PER 100 PIECES
- EXCLUSIONS HARDWARE
- MAXIMUM PIPE SIZE - DECIMAL - UOM IN
- MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
P2558-12 GR |
|
Product Name
|
Pipe Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Support Type
Hinged pipe clip
Material of Construction
Stainless steel
Pipe Size
1.50 inch (38.10 mm)
View Details
Support Type
Pipe Support; Sling
Pipe Size
3.00 inch (76.20 mm)
View Details
Material of Construction
Steel
Pipe Size
2.50 inch (63.50 mm)
View Details