Atkore International Pipe Hanger J1235 EG

Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 85 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 4-3/4 INCH BOLT SIZE 3/8 INCH X 5-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 85 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 4-3/4 INCH BOLT SIZE 3/8 INCH X 5-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1235 EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1235 EG
Pipe Hanger J1235 EG
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 85 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 4-3/4 INCH BOLT SIZE 3/8 INCH X 5-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/8 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • J TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 500 LOAD RATING IN LB
  • HOT ROLLED, PUNCH PRESSED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 500 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • UNISTRUT. BRAND
  • WEIGHT 85 LB PER 100 PIECES
  • CENTER OF PIPE TO TOP OF HANGER 4-3/4 INCH
  • BOLT SIZE 3/8 INCH X 5-1/2 INCH
  • BAND SIZE 1-1/4 INCH WIDTH X 1/8 INCH THICKNESS
  • MOUNTING HOLE DIAMETER 9/16 INCH
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1235 EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Roller Support - P2474-1 GR - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
View Details
Conduit Hanger - CD2.5B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details