Atkore International Pipe Strap P2558-07 GR

Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Strap - P2558-07 GR - Atkore International
Harvey, IL, USA
Pipe Strap
P2558-07 GR
Pipe Strap P2558-07 GR
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-1/8 INCH STRAP LENGTH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 26 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • ONE PIECE, TWO HOLE TYPE
  • PERMA-GREEN[R] II FINISH
  • 3-1/8 INCH STRAP LENGTH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • .75 MIN. PIPE SIZE - DECIMAL
  • .75 MAX. PIPE SIZE - DECIMAL
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • HOT ROLLED PRESSED PROCESS
  • 9/32 INCH MOUNTING HOLE SIZE
  • 1/8 INCH STRAP THICKNESS
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
  • UNISTRUT[R] BRAND
  • WEIGHT 26 LB PER 100 PIECES
  • EXCLUSIONS HARDWARE
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-07 GR
Product Name Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - J1207N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 1010100CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - BGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass
Features UL Listed
View Details