Atkore International Beam Clamp P2403S HG

Description
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2403S HG - Atkore International
Harvey, IL, USA
Beam Clamp
P2403S HG
Beam Clamp P2403S HG
WIDE THROAT TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • HOT DIPPED GALVANIZED FINISH
  • 3/4 INCH MIN. JAW CAPACITY
  • 1 11/16 INCH MAX. JAW CAPACITY
  • 3/4 MIN. JAW CAPACITY - FRACTIONAL
  • 1 11/16 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 1900 LB LOAD CAPACITY
  • 1/2 INCH X 2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 1900 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK
  • WEIGHT 201 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2403S HG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 8296189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
760 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70013 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - OZ3BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details