Atkore International Beam Clamp PS 858 5/8

Description
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICKNESS WEIGHT 160 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet
Description
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICKNESS WEIGHT 160 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 858 5/8 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 858 5/8
Beam Clamp PS 858 5/8
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICKNESS WEIGHT 160 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 2400 LB LOAD CAPACITY
  • 2400 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 5/8 INCH
  • ROD SIZE 5/8 INCH-11 TPI
  • OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICKNESS
  • WEIGHT 160 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 858 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 858 5/8 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 858 5/8
Beam Clamp PS 858 5/8
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK WEIGHT 130 LB PER 160 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 2400 LB LOAD CAPACITY
  • 2400 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L
  • ROD SIZE 5/8 INCH-11 TPI
  • OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK
  • WEIGHT 130 LB PER 160 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 858 5/8
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
HDC4400PL Heavy Duty Cam Push Clamps - 72415 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3820 lbs (1732 kg)
View Details