Atkore International Channel Conduit/Cable Clamp P2070-67 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 10 GAUGE WEIGHT 106 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 10 GAUGE WEIGHT 106 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2070-67 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2070-67 EG
Channel Conduit/Cable Clamp P2070-67 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 10 GAUGE WEIGHT 106 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 6 7/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 10 GAUGE
  • WEIGHT 106 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2070-67 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 451 0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Channel Conduit/Cable Clamp - P1215 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details