Atkore International Pipe Clamp P2055 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 62 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 4-1/8 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 4-1/8 INCH OD NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 62 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 4-1/8 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 4-1/8 INCH OD NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P2055 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P2055 EG
Pipe Clamp P2055 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 1000 LOAD RATING IN LB 1000 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 62 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 4-1/8 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 4-1/8 INCH OD NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 1000 LOAD RATING IN LB
  • 1000 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 62 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 4-1/8 INCH OD
  • NOMINAL PIPE SIZE - FRACTIONAL 4-1/8 INCH OD
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2055 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit Hanger - 2-1/2SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details
Pipe Clamp - P1121 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Sway Brace Type 27 - 27 29 19 - Lisega SE
Specs
Hanger Type Split Ring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details