Atkore International Channel Conduit/Cable Clamp P2009 EG

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/16 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/16 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2009 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2009 EG
Channel Conduit/Cable Clamp P2009 EG
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 5/16 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635/A36 16 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5/16 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • UNISTRUT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2009 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Strap - P2558-10 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Maximum Load 500 lbs (227 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Angulating Constant Support Type 16 - 16 72 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details