Atkore International Beam Clamp P1651AS EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1600 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1600 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 1/4 INCH THK WEIGHT 130 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1600 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1600 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 1/4 INCH THK WEIGHT 130 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1651AS EG - Atkore International
Harvey, IL, USA
Beam Clamp
P1651AS EG
Beam Clamp P1651AS EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1600 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1600 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 5/8 INCH-11 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 1/4 INCH THK WEIGHT 130 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 1600 LB LOAD CAPACITY
  • 1/2 INCH X 1 1/2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 1600 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 5/8 INCH-11 TPI
  • OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 1/4 INCH THK
  • WEIGHT 130 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1651AS EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 2408174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
HDC10000 Heavy Duty Cam Clamps - 72403 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Cross Clamper - Set Screw Type - FCCS-10-10 - NBK America LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Stainless Steel
View Details