NBK America LLC Cross Clamper - Set Screw Type FCCS-10-10

Description
HOME // Products // Cross Clampers // FCCS
Description
HOME // Products // Cross Clampers // FCCS
Datasheet
Datasheet Summary
Powered by GS/AI

The Cross Clamper - Set Screw Type, part number FCCS-10-10, is designed to join two shafts in a cross configuration. It utilizes hex socket set screws for secure shaft fixation, providing a cost-effective solution for various applications. This clamper is suitable for both round and square shafts, making it versatile for different setups. The product is constructed from stainless steel, specifically SUS304, ensuring high corrosion resistance. Weighing 45 grams, it features dimensions that include a diameter of 10 mm for the shafts and a width of 10 mm. The clamper is also compatible with side guide adjustments and sensor placements in conveyance lines, enhancing its utility in engineering projects.

Datasheet Summary
Powered by GS/AI

The Cross Clamper - Set Screw Type, part number FCCS-10-10, is designed to join two shafts in a cross configuration. It utilizes hex socket set screws for secure shaft fixation, providing a cost-effective solution for various applications. This clamper is suitable for both round and square shafts, making it versatile for different setups. The product is constructed from stainless steel, specifically SUS304, ensuring high corrosion resistance. Weighing 45 grams, it features dimensions that include a diameter of 10 mm for the shafts and a width of 10 mm. The clamper is also compatible with side guide adjustments and sensor placements in conveyance lines, enhancing its utility in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Cross Clamper - Set Screw Type - FCCS-10-10 - NBK America LLC
King of Prussia, PA, USA
Cross Clamper - Set Screw Type
FCCS-10-10
Cross Clamper - Set Screw Type FCCS-10-10
HOME // Products // Cross Clampers // FCCS

HOME // Products // Cross Clampers // FCCS

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Hand Clamps
Product Number FCCS-10-10
Product Name Cross Clamper - Set Screw Type
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Cross Clamper - Set Screw Type - FCCA-15-20 - NBK America LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Aluminum
View Details