Atkore International Channel Conduit/Cable Clamp P1564 EG

Description
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1564 MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1564 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1564 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1564 EG
Channel Conduit/Cable Clamp P1564 EG
PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 14 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1564 MODEL
  • PIPE/RIGID CONDUIT TO STRUT, PARALLEL TYPE
  • ASTM A36/A575/A576/A635/A1008/A1011 HOT ROLLED/PICKLED AND OILED 14 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.84 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • INCLUDES SLOTTED HEX HEAD SCREW AND NUT
  • P1564 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1564 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Clamp - P2037 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.88 inch (47.62 mm)
View Details
Horizontal Clamp Type 44 - 44 91 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details