Atkore International Pipe Hanger J1230N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 81 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 81 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1230N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1230N EG
Pipe Hanger J1230N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 81 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 500 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 500 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 81 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1230N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 508R2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details