Atkore International Channel Conduit/Cable Clamp P1427 ZD

Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 0.922 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 12 LB PER 100 PIECES
Datasheet
Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 0.922 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 12 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1427 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1427 ZD
Channel Conduit/Cable Clamp P1427 ZD
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 0.922 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 16 GAUGE WEIGHT 12 LB PER 100 PIECES
  • PIPE/EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • PERMA-GOLD[T] FINISH
  • 0.922 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 16 GAUGE
  • WEIGHT 12 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1427 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Rigid/EMT Conduit Strap - 705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P2029 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.88 inch (22.22 mm)
View Details