Atkore International Channel Conduit/Cable Clamp P3411 CC

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 0.84 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 15 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 0.84 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 15 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P3411 CC - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P3411 CC
Channel Conduit/Cable Clamp P3411 CC
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP AND HARDWARE MATERIAL COPPER COATED FINISH 0.84 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 150 LB LOAD RATING 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 15 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP AND HARDWARE MATERIAL
  • COPPER COATED FINISH
  • 0.84 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 150 LB LOAD RATING
  • 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HARDWARE
  • THICKNESS GAUGE 14
  • WEIGHT 15 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3411 CC
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 181 0300EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2130-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Pipe Roller Support - P2474 HG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 500 lbs (227 kg)
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details