Atkore International Channel Conduit/Cable Clamp P1121AS EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 67 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 67 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1121AS EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1121AS EG
Channel Conduit/Cable Clamp P1121AS EG
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 4.5 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 67 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 4.5 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 11 GAUGE
  • WEIGHT 67 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1121AS EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 018T - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.00 to 1.12 inch (25.40 to 28.57 mm)
View Details
Spring Hanger Type 21 - 21 85 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 17985 lbs (? to 8156 kg)
View Details