Atkore International Pipe Clamp P1118 HG

Description
TWO PIECE TYPE HOT DIP GALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 40 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/2 INCH NOMINAL PIPE SIZE - DECIMAL 2.5 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 2-1/2 NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE HOT DIP GALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 40 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/2 INCH NOMINAL PIPE SIZE - DECIMAL 2.5 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 2-1/2 NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1118 HG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1118 HG
Pipe Clamp P1118 HG
TWO PIECE TYPE HOT DIP GALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 40 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/2 INCH NOMINAL PIPE SIZE - DECIMAL 2.5 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 2-1/2 NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • HOT DIP GALVANIZED FINISH
  • 800 LOAD RATING IN LB
  • 800 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 40 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • FOR RIGID STEEL CONDUIT
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 2-1/2 INCH
  • NOMINAL PIPE SIZE - DECIMAL 2.5
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • NOMINAL PIPE SIZE - FRACTIONAL 2-1/2
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1118 HG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1123 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Horizontal Clamp Type 44 - 44 37 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details