Atkore International Channel Conduit/Cable Clamp P1111 EG

Description
PIPE/RIGID CONDUIT TO STRUT TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1111 MODEL
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1111 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1111 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1111 EG
Channel Conduit/Cable Clamp P1111 EG
PIPE/RIGID CONDUIT TO STRUT TYPE ASTM A36/A575/A576/A635/A 1008/A1011 HOT ROLLED/PICKLED AND OILED 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.84 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 400 POUND LOAD RATING 1/2 INCH TRADE SIZE INCLUDES SLOTTED HEX HEAD SCREW AND NUT P1111 MODEL
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • ASTM A36/A575/A576/A635/A1008/A1011 HOT ROLLED/PICKLED AND OILED 16 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.84 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 400 POUND LOAD RATING
  • 1/2 INCH TRADE SIZE
  • INCLUDES SLOTTED HEX HEAD SCREW AND NUT
  • P1111 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1111 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
U Bolt - Non Metric - U-150SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.00 inch (50.80 mm)
View Details