Atkore International Pipe Hanger J1235N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 1/2 INCH MIN. PIPE SIZE 3 1/2 INCH MAX. PIPE SIZE 3 1/2 MIN. PIPE SIZE - FRACTIONAL 3 1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 88 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 1/2 INCH MIN. PIPE SIZE 3 1/2 INCH MAX. PIPE SIZE 3 1/2 MIN. PIPE SIZE - FRACTIONAL 3 1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 88 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1235N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1235N EG
Pipe Hanger J1235N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3 1/2 INCH MIN. PIPE SIZE 3 1/2 INCH MAX. PIPE SIZE 3 1/2 MIN. PIPE SIZE - FRACTIONAL 3 1/2 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 500 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 88 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3 1/2 INCH MIN. PIPE SIZE
  • 3 1/2 INCH MAX. PIPE SIZE
  • 3 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3 1/2 MAX. PIPE SIZE - FRACTIONAL
  • 500 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 500 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 88 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1235N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - J1205 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Spring Hanger Type 25 - 25 73 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details