Atkore International Pipe Hanger J1215N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 31 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 31 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1215N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1215N EG
Pipe Hanger J1215N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 300 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 31 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 1/2 INCH MIN. PIPE SIZE
  • 1 1/2 INCH MAX. PIPE SIZE
  • 1 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1 1/2 MAX. PIPE SIZE - FRACTIONAL
  • 300 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 31 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1215N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 470 0400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 475 lbs (215 kg)
View Details
Pipe Hanger - J1280N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 700 lbs (317 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details