Atkore International Pipe Clamp P2030 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 14 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH OD NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 14 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH OD NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P2030 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P2030 EG
Pipe Clamp P2030 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 14 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1 INCH OD NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 600 LOAD RATING IN LB
  • 600 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 14 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 1 INCH OD
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2030 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P3411 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 150 lbs (68.03 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Shock Absorbers Type 31 - 31 28 16 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Coated; Lined; Shock Absorption
View Details